Sensorex Corporation Differential ORP Probe SD7420CD-ORP

Description
When an ORP sensor is constantly measuring a wastewater treatment process, it will be exposed to chemicals, suspended solids, and other contaminants. These contaminants can cause fouling of the ORP sensor reference, leading to sensor failure. Differential ORP sensors utilize three electrodes instead of the conventional two. This special design allows the sensor reference (salt bridge) and buffered electrolyte solution to be replaced, which extends working lifetime. Our SD7420CD features differential sensor technology with a direct 4-20mA output, so it can be integrated into control systems without the use of a transmitter or controller. True differential measurement technology using solution ground Virtually zero ground loop measurement error No transmitter or controller required Constructed of durable Ryton® PPS Two year limited warranty
Description
When an ORP sensor is constantly measuring a wastewater treatment process, it will be exposed to chemicals, suspended solids, and other contaminants. These contaminants can cause fouling of the ORP sensor reference, leading to sensor failure. Differential ORP sensors utilize three electrodes instead of the conventional two. This special design allows the sensor reference (salt bridge) and buffered electrolyte solution to be replaced, which extends working lifetime. Our SD7420CD features differential sensor technology with a direct 4-20mA output, so it can be integrated into control systems without the use of a transmitter or controller. True differential measurement technology using solution ground Virtually zero ground loop measurement error No transmitter or controller required Constructed of durable Ryton® PPS Two year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Differential ORP Probe - SD7420CD-ORP - Sensorex Corporation
Garden Grove, CA, United States
Differential ORP Probe
SD7420CD-ORP
Differential ORP Probe SD7420CD-ORP
When an ORP sensor is constantly measuring a wastewater treatment process, it will be exposed to chemicals, suspended solids, and other contaminants. These contaminants can cause fouling of the ORP sensor reference, leading to sensor failure. Differential ORP sensors utilize three electrodes instead of the conventional two. This special design allows the sensor reference (salt bridge) and buffered electrolyte solution to be replaced, which extends working lifetime. Our SD7420CD features differential sensor technology with a direct 4-20mA output, so it can be integrated into control systems without the use of a transmitter or controller. True differential measurement technology using solution ground Virtually zero ground loop measurement error No transmitter or controller required Constructed of durable Ryton® PPS Two year limited warranty

When an ORP sensor is constantly measuring a wastewater treatment process, it will be exposed to chemicals, suspended solids, and other contaminants. These contaminants can cause fouling of the ORP sensor reference, leading to sensor failure. Differential ORP sensors utilize three electrodes instead of the conventional two. This special design allows the sensor reference (salt bridge) and buffered electrolyte solution to be replaced, which extends working lifetime. Our SD7420CD features differential sensor technology with a direct 4-20mA output, so it can be integrated into control systems without the use of a transmitter or controller.

  • True differential measurement technology using solution ground
  • Virtually zero ground loop measurement error
  • No transmitter or controller required
  • Constructed of durable Ryton® PPS
  • Two year limited warranty
Supplier's Site

Technical Specifications

  Sensorex Corporation
Product Category Oxidation Reduction Potential (ORP) Electrodes
Product Number SD7420CD-ORP
Product Name Differential ORP Probe
Mounting Options In-Line (Insertion)
Unlock Full Specs
to access all available technical data

Similar Products

ORP Sensor LIQ-GLASS ORP - 238145 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Mounting Options Hand Held or Portable
View Details
pH Meter - PCE-228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Sensor; Measures pH
View Details
Extended Life Strantrol Direct-Fit ORP Sensor - S420C-ORP/BTD - Sensorex Corporation
Specs
Mounting Options In-Line (Insertion)
Body Material Epoxy or Polymer
Diameter/ Width 0.4724 inch (12 mm)
View Details
Specs
Features Measures pH
ORP Range -1500 to 1500 millivolts
View Details