Dynabrade, Inc. 52934 1/4"" Drill 52934

Description
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" JacobsĀ® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.

Suppliers

Company
Product
Description
Supplier Links
52934 1/4
Sunnyvale, CA, USA
52934 1/4"" Drill
616026-52934
52934 1/4"" Drill 616026-52934
* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" JacobsĀ® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.

* .4 hp (298 W) Pistol Grip Drill offered in ergonomic Dynabrade design, with comfortable textured tactile grip. Powerful high-torque, geared air motor is ideal for countless industrial applications. * Finger platform on both sides of tool allows increased stability and comfort. * Model includes 1/4"" Jacobs® Chuck & Key. Available in Dynachuck (see 52834) * Comfortable textured tactile tool grip. * No Reverse.

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Hand Drills
Product Number 616026-52934
Product Name 52934 1/4"" Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5062968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power 85 watts
Type Specialty / Other; Mini Pillar Drill
RPM 1800 to 8500 rpm
View Details
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Battery-Powered
View Details
Pneumatic Drill, Straight with Collet - DS 012-005 PC - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3740 inch (0.5000 to 9.5 mm)
View Details
Portable Magnetic Drills - MAB 525 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details