CS UNITEC Portable Magnetic Drills MAB 525

Description
Powerful & Reliable 14.5 Amp double-insulated motor 17-1/4" high, 35 lbs. High-speed, 2-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2-1/2" dia. & tap up to 15/16" dia. Uses annular cutters Twist drilling up to 1" diameter (with optional chuck IBK-22) Tapping capacity 15/16" Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function
Description
Powerful & Reliable 14.5 Amp double-insulated motor 17-1/4" high, 35 lbs. High-speed, 2-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2-1/2" dia. & tap up to 15/16" dia. Uses annular cutters Twist drilling up to 1" diameter (with optional chuck IBK-22) Tapping capacity 15/16" Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drills - MAB 525 - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drills
MAB 525
Portable Magnetic Drills MAB 525
Powerful & Reliable 14.5 Amp double-insulated motor 17-1/4" high, 35 lbs. High-speed, 2-speed oilbath gearbox, ideal for annular cutters and twist drills Designed for continuous use Intelligent electronic torque control Drill up to 2-1/2" dia. & tap up to 15/16" dia. Uses annular cutters Twist drilling up to 1" diameter (with optional chuck IBK-22) Tapping capacity 15/16" Integrated cutting oil reservoir Automatic internal lubrication Keyless Cutter Mount Quick-change keyless cutter system for 3/4" Weldon shank Integrated Safety Green/Red LED magnetic force indicator for safe operation Internal cable routing Simple, ergonomic arrangement of controls for one-handed operation Emergency-off function

Powerful & Reliable

  • 14.5 Amp double-insulated motor
  • 17-1/4" high, 35 lbs.
  • High-speed, 2-speed oilbath gearbox, ideal for annular cutters and twist drills
  • Designed for continuous use
  • Intelligent electronic torque control

Drill up to 2-1/2" dia. & tap up to 15/16" dia.

  • Uses annular cutters
  • Twist drilling up to 1" diameter (with optional chuck IBK-22)
  • Tapping capacity 15/16"
  • Integrated cutting oil reservoir
  • Automatic internal lubrication

Keyless Cutter Mount

  • Quick-change keyless cutter system for 3/4" Weldon shank

Integrated Safety

  • Green/Red LED magnetic force indicator for safe operation
  • Internal cable routing
  • Simple, ergonomic arrangement of controls for one-handed operation
  • Emergency-off function
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number MAB 525
Product Name Portable Magnetic Drills
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818946 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Corner Drill Nonreversible - 2 1602 0030 - CS UNITEC
Specs
Power Power Tools; Hydraulic Tool; Pneumatic Tool
Type Right Angle
Length 2.5 inch (63.5 mm)
View Details
Impact Drivers - 1755159 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Features Battery-Powered
RPM 1750 rpm
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details