Stahlwille North America 730D - Basic wrenches with tool carrier for insert tools 96501765

Suppliers

Company
Product
Description
Supplier Links
730D - Basic wrenches with tool carrier for insert tools - 96501765 - Stahlwille North America
Sarasota, FL, USA
730D - Basic wrenches with tool carrier for insert tools
96501765
730D - Basic wrenches with tool carrier for insert tools 96501765
730D - Basic wrenches with tool carrier for insert tools Service work & series production MANOSKOP® - indicating and cut-out tactile and acoustic trigger signal mount for interchangeable insert tools QuickRelease safety lock fast setting using convenient keypad automatic compensation to achieve correct tightening torque even if a changed extension is entered overload protection by means of acoustic and visual signals automatic keypad lock prevents inadvertent changes angle-controlled measurements without a reference arm using Angle Module No 7395-1 display also works for anticlockwise torque units of measurement: N m, ft.lb, in.lb different tolerance limits can be set for each joint visual red and green signals in the display confirm the status of the joint additional security for presets (function mode, trigger or preset value, unit of measurement, tolerance, save, deviating extension) using PIN code up to 7,500 measurements can be stored USB interface automatic notification of the next calibration date calibration using perfectControl calibrating unit No 7794 or calibration system No 7706 two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol) with certificate in sturdy plastic case (sizes 40 and 65 in steel case) patents applied for supplied with two 1.5 V AA batteries. AA/LR6, 1.2 V rechargeable cells may also be used. display deviation value &plusm; 2% technical data code96501765 EAN code4018754187621 EClass 5.121040222 in.lb10/1,0 Scale Range 48-480 ft.lb Weight g3300 SF mm 25 LF mm 837 L mm 870 h mm25,6 b mm 30,6 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm Fine scale Scale Division 0,5 N m Scale Division 2,5 ft.lb Scale Division 10 N m Scale Range 580-5800 in.lb Scale Range 65-650 N m size 65 Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb N m1,0/0,1 ft.lb Weight g with box 6000

730D - Basic wrenches with tool carrier for insert tools
Service work & series production MANOSKOP® - indicating and cut-out
tactile and acoustic trigger signal
mount for interchangeable insert tools
QuickRelease safety lock
fast setting using convenient keypad
automatic compensation to achieve correct tightening torque even if a changed extension is entered
overload protection by means of acoustic and visual signals
automatic keypad lock prevents inadvertent changes
angle-controlled measurements without a reference arm using Angle Module No 7395-1
display also works for anticlockwise torque
units of measurement: N m, ft.lb, in.lb
different tolerance limits can be set for each joint
visual red and green signals in the display confirm the status of the joint
additional security for presets (function mode, trigger or preset value, unit of measurement, tolerance, save, deviating extension) using PIN code
up to 7,500 measurements can be stored
USB interface
automatic notification of the next calibration date
calibration using perfectControl calibrating unit No 7794 or calibration system No 7706
two-component handle with ergonomically designed green softer layers (resistant to oils, grease, fuels, brake fluids and Skydrol)
with certificate
in sturdy plastic case (sizes 40 and 65 in steel case)
patents applied for
supplied with two 1.5 V AA batteries. AA/LR6, 1.2 V rechargeable cells may also be used.
display deviation value &plusm; 2%
technical data
code96501765
EAN code4018754187621
EClass 5.121040222
in.lb10/1,0
Scale Range 48-480 ft.lb
Weight g3300
SF mm 25
LF mm 837
L mm 870
h mm25,6
b mm 30,6
Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm
Fine scale Scale Division 0,5 N m
Scale Division 2,5 ft.lb
Scale Division 10 N m
Scale Range 580-5800 in.lb
Scale Range 65-650 N m
size 65
Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb
N m1,0/0,1
ft.lb
Weight g with box 6000

Supplier's Site
Electromechanical Torque Wrench - 96501765 - Transcat, Inc.
Rochester, NY, USA
Electromechanical Torque Wrench
96501765
Electromechanical Torque Wrench 96501765
Product Highlights EClass 5.1 21040222 in.lb 10/1,0 Scale Range 48-480 ft.lb Weight g 3300 SF mm 25 LF mm 837 L mm 870 h mm 25,6 b mm 30,6 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 Fine scale Scale Division 0,5 N m Scale Division 2,5 ft.lb Scale Division 10 N m Scale Range 580-5800 in.lb Scale Range 65-650 N m size 65 Setting/display resolution 1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb N m 1,0/0,1

Product Highlights

  • EClass 5.1 21040222 in.lb 10/1,0
  • Scale Range 48-480 ft.lb
  • Weight g 3300
  • SF mm 25
  • LF mm 837
  • L mm 870
  • h mm 25,6
  • b mm 30,6
  • Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18
  • Fine scale Scale Division 0,5 N m
  • Scale Division 2,5 ft.lb
  • Scale Division 10 N m
  • Scale Range 580-5800 in.lb
  • Scale Range 65-650 N m
  • size 65
  • Setting/display resolution 1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb
  • N m 1,0/0,1
Supplier's Site

Technical Specifications

  Stahlwille North America Transcat, Inc.
Product Category Wrenches Wrenches
Product Number 96501765 96501765
Product Name 730D - Basic wrenches with tool carrier for insert tools Electromechanical Torque Wrench
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
 - 1230128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 1.97 inch (50 mm)
Wrench Length 9.84 inch (250 mm)
View Details