icotek Corp Wrenches- for Plastic Locknuts 61437

Description
For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum
Datasheet
Description
For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Chicago, IL, United States
Wrenches- for Plastic Locknuts
61437
Wrenches- for Plastic Locknuts 61437
For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum

For mounting the new KEL-DPF sizes we offer suitable wrenches with widths for M75 and M85 plastic locknuts. Material: Aluminum

Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Wrenches
Product Number 61437
Product Name Wrenches- for Plastic Locknuts
Drive Size 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details