- Trained on our vast library of engineering resources.

RS Components, Ltd. 1230128

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1230128 - RS Components, Ltd.
Corby, Northants, United Kingdom
These slogging ring spanners are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Available in various lengths, the slogging ring spanners come in a range of ring diameters. They feature a short handle with a flat striking surface which is ideal for use with a hammer. Ergonomic design makes these slogging ring spanners comfortable and easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TãœV-Rheindland/Germ any. Product Applications. EGA Master non-sparking slogging ring spanners are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. . Size = 50 mm Non Sparking = Yes Overall Length = 250 mm Material = Aluminium Bronze

These slogging ring spanners are from the non-sparking tools family by EGA Master and are ideal for use in harsh environments. Available in various lengths, the slogging ring spanners come in a range of ring diameters. They feature a short handle with a flat striking surface which is ideal for use with a hammer. Ergonomic design makes these slogging ring spanners comfortable and easy to use. What is Non-Sparking?. The EGA Master non-sparking tools are ideal for use in potentially explosive environments. Created using copper-beryllium alloy or an aluminium-bronze alloy they are ideal for corrosive environments too, for example marine works and firefighting. EGA Master non-sparking tools are also forged after casting to produce a high-quality finish. All EGA Master Tools are manufactured according to the strict control of ISO 9001-200, certified by TÃœV-Rheindland/Germany.
Product Applications. EGA Master non-sparking slogging ring spanners are ideal for use in: power stations, paint manufacturing, oil companies, distilleries, fire-fighting and the aerospace industry. .
Size = 50 mm
Non Sparking = Yes
Overall Length = 250 mm
Material = Aluminium Bronze

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 1230128
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
View Details
 - 1230024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination; Spanner Wrench
Drive Size 0.9843 inch (25 mm)
Wrench Length 10.63 inch (270 mm)
View Details
 - 1267361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Wrench Length 16.06 inch (408 mm)
Torque 239 to 1195 In-lbs (276 to 1378 kg-cm)
View Details
 - 1229879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adjustable; Spanner Wrench
Wrench Length 9.84 inch (250 mm)
View Details