Norbar Torque Tools, Inc. 3/8" Torque Wrench Model SL0 11087

Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8
Willoughby, OH, USA
3/8" Torque Wrench Model SL0
11087
3/8" Torque Wrench Model SL0 11087
The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).

The SL0 Torque Wrench is the smallest wrench in our 'Slimline' range, with a range of 4 - 20 N.m (40 - 180 lbf.in).

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc.
Product Category Wrenches
Product Number 11087
Product Name 3/8" Torque Wrench Model SL0
Type Torque
Drive Size 0.3750 inch (9.52 mm)
Wrench Length 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrenches- for Plastic Locknuts - 61437 - icotek Corp
Specs
Drive Size 3.35 inch (85 mm)
View Details
Allen Key Or Hexagonal Wrenches (metric) - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3150 inch (8 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 8.46 inch (215 mm)
Wrench Weight 0.5909 lbs (0.2680 kg)
View Details
 - 1230109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spanner Wrench
Drive Size 2.32 inch (59 mm)
Wrench Length 10.63 inch (270 mm)
View Details