Union Process, Inc. Datasheets for Ceramic Media and Abrasives
Ceramic abrasives and media include aluminum oxide, boron carbide, cubic boron nitride (CBN), cerium oxide, fabricated diamond, silicate, silicon carbide, tin oxide, tungsten carbide, zirconia, and other fused or sintered crystalline inorganic materials.
Ceramic Media and Abrasives: Learn more
| Product Name | Notes |
|---|---|
| 90% Satellites Specific Gravity: 3.4 - 3.7 Hardness: ROCKWELL 45N 75 Relative Cost: Low Sizes Available: 3mm, 7/32", 1/4", 3/8". 1/2" | |
| 94% Satellites Specific Gravity: 3.4 - 3.7 Hardness: Hv 1200 kg/mm2 Relative Cost: Low to Moderate Sizes Available: 1mm, 2mm, 3mm, 4mm, 5mm, 6mm, 8mm, 10mm, 13mm, 15mm, 20mm... | |
| 96% Satellites Specific Gravity: 3.4 - 3.7 Hardness: Hv 1400 kg/mm2 Relative Cost: Low to Moderate Sizes Available: 1/4", 1/2" | |
| 99% Satellites Specific Gravity: 3.4 - 3.7 Hardness: ROCKWELL 45N 78-79 Relative Cost: Moderate Sizes Available: 3/16", 1/4" | |
| 99.5% Balls Specific Gravity: 3.4 - 3.7 Hardness: Hv 1350 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 8mm, 10mm, 15mm, 20mm | |
| 99.9% Balls Specific Gravity: 3.9 Hardness: Hv 1750 kg/mm2 Relative Cost: Moderate Sizes Available: 0.2mm, 0.5mm 1mm, 2mm, 3mm, 5mm, 10mm | |
| Ceramic (Steatite) Satellites Specific Gravity: 2.6 - 2.7 Hardness: ROCKWELL 45N 60-65 Relative Cost: Low to Moderate Sizes Available: 1/8", 1/4", 5/16", 3/8", 1/2" |