Union Process, Inc. Datasheets for Garnet, Emery, and Mineral Abrasives
Garnet, emery and mineral abrasives include mined grains such as pumice, carborundum, natural diamond, tripoli, rouge, staurolite, novaculite, silica and other silicate minerals.
Garnet, Emery, and Mineral Abrasives: Learn more
| Product Name | Notes |
|---|---|
| Silicon Carbide Satellites Specific Gravity 3.1 Hardness: KNOOP 2800 kg/mm2 Relative cost: Very High sizes Available: 3/16", 1/4" | |
| Silicon Nitride Balls Specific Gravity: 3.2 Hardness: Hv 1400 - 1500 kg/mm2 Relative cost: Very High Sizes Available: 0.5mm, 0.8mm, 1mm 2mm, 3mm, 5mm, 10mm, 15mm, 20mm, 25mm | |
| Tungsten Carbide Satellites Specific Gravity: 14.4 - 14.8 Hardness: 88 - 89HRA Relative Cost: Moderate to High Sizes Available: 3/32", 1/8", 5/32", 3/16", 7/32", 1/4", 9/32", 5/16", 3/8", 7/16", 1/2"... | |
| Zirconium Oxide (CeO2 rare earth stabilized) Sizes up to 3/16" are beads, 3/16" or larger are satellites. Specific Gravity: 6.0 Hardness: Hv 1150 kg/mm2 Relative Cost: Moderate Sizes... | |
| Zirconium Oxide (MgO stabilized) Sizes up to 1/4" are beads, 1/4" or larger are satellites. Specific Gravity: 5.4 Hardness: Hv 900 - 1000kg/mm2 Relative Cost: Moderate Sizes Available: 0.6–0.85mm,... | |
| Zirconium Oxide, High-Purity (Y203 Stabilized) 75% - Balls | |
| Zirconium Oxide, High-Purity (Y203 Stabilized) 93% - Beads Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.5–0.7mm, 0.7–0.9mm, 0.9–1.1mm, 1.1–1.4mm, 1.3–1.6mm, 1.5–1.9mm | |
| Zirconium Oxide, High-Purity (Y203 Stabilized) 95% - Balls Specific Gravity: 6.0 Hardness: Hv 1280 kg/mm2 Relative Cost: High Sizes Available: 0.2mm, 0.3mm, 0.4mm, 0.5mm, 0.65mm, 0.8mm, 1mm, 1.25mm, 1.5mm,... | |
| Zirconium Sillcate Beads Specific Gravity: 3.85 Hardness: MOHS 7.0 Relative Cost: Moderate Sizes Available: 0.1–0.2mm, 0.2–0.3mm, 0.3–0.4mm, 0.4–0.6mm, 0.6–0.8mm, 0.8–1.0mm, 1.0–1.25mm, 1.25mm. 1,25–1.6mm, 1.6–2.0mm 2.0–2.5mm, 2.5–2.8mm, 2.5–3.15mm |