Union Process, Inc. Datasheets for Metal Media and Abrasives
Metal media and abrasives include metal shot or balls, cut wire, crushed metal grit, and shaped media for applications such as blasting, ball burnishing, peening, mass finishing (vibratory or tumbling), and deburring. Products are also used in bonded wheels and coated abrasives.
Metal Media and Abrasives: Learn more
| Product Name | Notes |
|---|---|
| Carbon Steel Grinding Balls (SAE 1013 -- case-hardened, SAE 1065--through-harden ed) Specific Gravity: 7.8 Hardness: ROCKWELL C 60 - 62 Relative Cost: Low Sizes Available: 1/8". 3/16", 1/4", 5/16". 3/8". | |
| Chrome Steel Grinding Balls (SAE 52100) Specific Gravity: 7.8 Hardness: ROCKWELL C 62 - 66 Relative Cost: Low to Moderate Sizes Available: 1mm, 1.59mm, 2mm 1/8", 5/32", 3/16", 7/32", 1/4",... | |
| Stainless Steel Grinding Balls (AISI 440-C) Specific Gravity: 7.7 Hardness: ROCKWELL C 55-64 Relative Cost: Moderate Sizes Available: 1/8", 5/32", 3/16", 7/32", 1/4", 5/16", 3/8", 1/2", 3/4" | |
| Steel Shot, Through-Hardened Specific Gravity: 7.7 Hardness: ROCKWELL C 55 - 60 Relative Cost: Low Sizes Available: .25mm, .40mm, .50mm, .71mm, 1.18mm, 1.40mm, 1.70mm, 2mm 2.36mm, 2.80 |