Union Process, Inc. Datasheets for Specialty Abrasive Grain and Finishing Media
Specialty abrasive grain and finishing media include glass beads, sodium carbonate, walnut shells, corn cobs, sponge, hardwood, coal slag and other organic materials as well as other unique compositions or materials for specialized processing.
Specialty Abrasive Grain and Finishing Media: Learn more
| Product Name | Notes |
|---|---|
| Glass Beads (Lead Free) Specific Gravity: 2.5 Hardness: KNOOP 515 kg/mm2 Cost: Low Sizes Available: 0.4 – 0.6mm, 0.5 – 0.75mm, 0.6 – 0.8mm, 0.75 – 1.0mm,0.8 – 1.0mm,... |