Ostberg Americas, Inc. Datasheets for HVAC Fans and Blowers
HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings.
HVAC Fans and Blowers: Learn more
| Product Name | Notes |
|---|---|
| 'LPKB' is a very low profile rectangular duct fans with straightthrough for connection to circular ducts. The total height is only two centimetres more than the duct dimension. This makes... | |
| CAU is a range of multiple inlet exhaust fan. With its 3 inlets and one outlet provides a multifunction. CAU is a heightened LPK with inside isolated bottom. The fan... | |
| Change visible units | |
| CK EC has the same high quality, with the same ease of installation, and assesories as our regular CK. There are 8 sizes of CK EC. | |
| CV is a range of wall mounted fans. The fans are available in six sizes giving twelve different capacities. This variety combined with ease of positioning allow for a wide... | |
| DF is a range of compact double inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat exchangers, dehumidifiers and air cleaners. | |
| IFA 140 is an insulated fan suitable for installation in a cupboard or attic. It features 3 inlets and 1 outlet allowing for multifunction applications. The IFA is equipped with... | |
| INSULATED RECTANGULAR DUCT FAN, IRB EC | |
| IRB EC are insulated in-line duct fans with backward curved impellers and swing-out design. The fan is manufactured from galvanised steel sheet and is equipped with external rotor induction EC-motor... | |
| IRB EC are insulated in-line duct fans with circular conntection and backward curved impellers. The fan is manufactured from galvanised steel sheet and is equipped with external rotor induction EC-motor... | |
| IRE is a range of insulated in-line centrifugal duct fans. They provide high pressure with low sound level. The IRE fans have good sound and fire insulation qualities provided by... | |
| IRF, insulated in-line duct fan | |
| KV is a range of wall mounted fans. The fans are available in six sizes giving twelve different capacities. This variety combined with ease of positioning allow for a wide... | |
| LOW PROFILE DUCT FAN LPKBI EC LPKBI EC is a very low profile acoustic in-line duct fan with circular duct connections. | |
| LPK is a range of compact in line duct fans. They benefit from very low profiles. The LPK 200 is only 20 mm higher than the duct diameter. This makes... | |
| LPKB - A PERFECT CHOICE AT LOW BUILT-IN HEIGHT LPKB is a small and useful duct fan. The total height is only two centimetres more than the duct dimension. This... | |
| LPKB EC is a very low profile acoustic in-line duct fan for circular duct connection with backward curved impellers and has swing-out design. The LPKB EC casing is manufactured from... | |
| LPKB is a very low profile rectangular duct fan with straight-through for connection to circular ducts. It have backward curved impellers for high capacity and efficiency. The fan is manufactured... | |
| LPKBI is a very low profile rectangular duct fan with straight-through for connection to circular ducts. It have backward curved impellers for high capacity and efficiency. The fan is manufactured... | |
| Our new, unique and patent pending roof fans you can easily modify for either horizontal or vertical outlet. Equally easy to clean and maintain. They achieve a higher airflow compared... | |
| RB is a range of compact, single inlet radial fans with backward curved impeller. They benefit high capacity from low power consumption and low sound levels. They are ideal for... | |
| RECTANGULAR DUCT FAN RKB EC Our RKB EC is compact, high capacity with low sound level and can be mounted in any angle. The fan casing is made from pop... | |
| RF is a range of compact single inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat pumps, air handling units, dehumidifiers... | |
| RK is a range of straight flow in-line centrifugal duct fans designed for rectangular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any... | |
| RKB is a range of straight flow in-line centrifugal duct fans designed for rectangular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any... | |
| RKBI is an insulated centrifugal duct fan with connections for rectangular ducts. The fan have a rigid housing of galvanised steel and are compact with high capacity. With the 50... | |
| RKC is a range of straight flow in-line centrifugal duct fans designed for circular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any... | |
| RKX is a refinement of RK and is a safe choice for numerous applications in hazardous lacations. The inlet cone is manufactured in non-sparking copper and the motor is an... | |
| RS is a range of exhaust fans designed for mounting on an outside wall. The casings are manufactured from painted galvanized steel for higher durability. All fans are fitted with... | |
| The CK 60 Hz is an in-line centrifugal duct fan with high capacity and excellent reliability. The straight through radial fan is compact and very easy to install. It can... | |
| The CK is an in-line centrifugal duct fan with high capacity and excellent reliability. The straight through radial fan is compact and very easy to install. It can cope with... | |
| The IFK is designed as a kitchen extractor fan. It is suitable for mounting behind a spice rack and can be connected to our cooker hoods. IFK has a single... | |
| The technical standard for explosion proof fans is called ATEX. C.A. Östberg was one of the first European fan producers to receive ATEX certification. The RFTX range of fans complies... | |
| The TKC range of roof fans have a circular flat weathering skirt and are easy to install. The combination of a high quality external rotor motor and backward curved impeller... | |
| The TKS range of roof fans have a square curb mounting and are easy to install. The combination of a high quality external rotor motor and backward curved impeller ensures... | |
| TKC/TKS EC TKC EC and TKS EC with horizontal discharge | |
| TKH/TKV TKH/TKV är en ny, unik och patentsökt takfläkt. Enkelt bygger man om dem mellan horisontellt eller vertikalt utblås. Lika enkelt utför man rengöring och service. Med ett högre luftflöde... | |
| TKK is a range of vertical discharge roof extractors for curb mounting. The combination of a high quality external rotor motor and backward curved impeller ensures high performance and safe... | |
| TKV/TKH EC With our roof fans TKV/TKH EC you can easily modify for either horizontal or vertical discharge. Equally easy to clean and maintain. They achieve a higher airflow compared... |