Ostberg Americas, Inc. Fan DFE 146-S4

Description
DF is a range of compact double inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat exchangers, dehumidifiers and air cleaners. The forward curved impellers are driven directly by a ball bearing mounted external rotor induction motor. The motor is placed in the air stream for maximum cooling. This makes voltage regulation possible from 0-100%. The motor is maintenance free and has a built in thermal protector as standard. The DF fans are manufactured using galvanized sheet metal.
Description
DF is a range of compact double inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat exchangers, dehumidifiers and air cleaners. The forward curved impellers are driven directly by a ball bearing mounted external rotor induction motor. The motor is placed in the air stream for maximum cooling. This makes voltage regulation possible from 0-100%. The motor is maintenance free and has a built in thermal protector as standard. The DF fans are manufactured using galvanized sheet metal.

Suppliers

Company
Product
Description
Supplier Links
Fan - DFE 146-S4 - Ostberg Americas, Inc.
Cambridge, Ontario, Canada
DF is a range of compact double inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat exchangers, dehumidifiers and air cleaners. The forward curved impellers are driven directly by a ball bearing mounted external rotor induction motor. The motor is placed in the air stream for maximum cooling. This makes voltage regulation possible from 0-100%. The motor is maintenance free and has a built in thermal protector as standard. The DF fans are manufactured using galvanized sheet metal.

DF is a range of compact double inlet radial fans. They have high capacity and low sound levels. They are ideal for use in heat exchangers, dehumidifiers and air cleaners. The forward curved impellers are driven directly by a ball bearing mounted external rotor induction motor. The motor is placed in the air stream for maximum cooling. This makes voltage regulation possible from 0-100%. The motor is maintenance free and has a built in thermal protector as standard. The DF fans are manufactured using galvanized sheet metal.

Supplier's Site

Technical Specifications

  Ostberg Americas, Inc.
Product Category Fans and Blowers (industrial)
Product Number DFE 146-S4
Product Name Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1829840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 33 SCFM (56 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Roof Ventilator - Series 37, 57 & 58 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details