RKC is a range of straight flow in-line centrifugal duct fans designed for circular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any position. RKC fans have forward curved impellers and are designed to cope with high pressure and long duct. The fans have a rigid housing made from galvanised steel. They are moisture proof and approved for use in outdoor environments. The motors are maintenance free and protected from overheating by thermo contacts. The impellers only require occasional cleaning. This cleaning is made easy with the RKC's swing out design. All fans are supplied fully wired and ready to fit in a sealed installation unit. The fans are not intended for transporting grinding dust, soot or similar. RKC fans come in 8 sizes, which gives a total of 24 different capacities.
| Ostberg Americas, Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | RKC 400 B3 |
| Product Name | Fan |
| Applications / Use | HVAC |