Ostberg Americas, Inc. Fan RKC 315 A1

Description
RKC is a range of straight flow in-line centrifugal duct fans designed for circular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any position. RKC fans have forward curved impellers and are designed to cope with high pressure and long duct. The fans have a rigid housing made from galvanised steel. They are moisture proof and approved for use in outdoor environments. The motors are maintenance free and protected from overheating by thermo contacts. The impellers only require occasional cleaning. This cleaning is made easy with the RKC's swing out design. All fans are supplied fully wired and ready to fit in a sealed installation unit. The fans are not intended for transporting grinding dust, soot or similar. RKC fans come in 8 sizes, which gives a total of 24 different capacities.
Description
RKC is a range of straight flow in-line centrifugal duct fans designed for circular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any position. RKC fans have forward curved impellers and are designed to cope with high pressure and long duct. The fans have a rigid housing made from galvanised steel. They are moisture proof and approved for use in outdoor environments. The motors are maintenance free and protected from overheating by thermo contacts. The impellers only require occasional cleaning. This cleaning is made easy with the RKC's swing out design. All fans are supplied fully wired and ready to fit in a sealed installation unit. The fans are not intended for transporting grinding dust, soot or similar. RKC fans come in 8 sizes, which gives a total of 24 different capacities.

Suppliers

Company
Product
Description
Supplier Links
Fan - RKC 315 A1 - Ostberg Americas, Inc.
Cambridge, Ontario, Canada
RKC is a range of straight flow in-line centrifugal duct fans designed for circular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any position. RKC fans have forward curved impellers and are designed to cope with high pressure and long duct. The fans have a rigid housing made from galvanised steel. They are moisture proof and approved for use in outdoor environments. The motors are maintenance free and protected from overheating by thermo contacts. The impellers only require occasional cleaning. This cleaning is made easy with the RKC's swing out design. All fans are supplied fully wired and ready to fit in a sealed installation unit. The fans are not intended for transporting grinding dust, soot or similar. RKC fans come in 8 sizes, which gives a total of 24 different capacities.

RKC is a range of straight flow in-line centrifugal duct fans designed for circular ducts. They are compact, high capacity fans which operate quietly and can be fitted in any position. RKC fans have forward curved impellers and are designed to cope with high pressure and long duct. The fans have a rigid housing made from galvanised steel. They are moisture proof and approved for use in outdoor environments. The motors are maintenance free and protected from overheating by thermo contacts. The impellers only require occasional cleaning. This cleaning is made easy with the RKC's swing out design. All fans are supplied fully wired and ready to fit in a sealed installation unit. The fans are not intended for transporting grinding dust, soot or similar. RKC fans come in 8 sizes, which gives a total of 24 different capacities.

Supplier's Site

Technical Specifications

  Ostberg Americas, Inc.
Product Category Fans and Blowers (industrial)
Product Number RKC 315 A1
Product Name Fan
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Backward Curved Fan - N88 50701 460V - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details