LTG Incorporated Tangential Fans Series T 125 – 200

Description
LTG’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG tangential fans are available in galvanised steel or optionally in stainless steel. The fans of the TM series come with motors that are flange-mounted on the left or right. The fans in the TW series have a free shaft end that can be driven by a belt drive or as a direct drive with an elastic coupling. Our TTF high-temperature version also has a freely projecting shaft end. This model can be used with media conveying temperatures of up to +482 °F. All LTG tangential fans in the T series feature a high power density, excellent efficiency and quiet operation thanks to their aerodynamically efficient impellers and housing geometry. Moreover, the complete fans are balanced, with a balancing quality of at least G 6.3 as per DIN ISO 1940/1.
Description
LTG’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG tangential fans are available in galvanised steel or optionally in stainless steel. The fans of the TM series come with motors that are flange-mounted on the left or right. The fans in the TW series have a free shaft end that can be driven by a belt drive or as a direct drive with an elastic coupling. Our TTF high-temperature version also has a freely projecting shaft end. This model can be used with media conveying temperatures of up to +482 °F. All LTG tangential fans in the T series feature a high power density, excellent efficiency and quiet operation thanks to their aerodynamically efficient impellers and housing geometry. Moreover, the complete fans are balanced, with a balancing quality of at least G 6.3 as per DIN ISO 1940/1.

Suppliers

Company
Product
Description
Supplier Links
Tangential Fans - Series T 125 – 200 - LTG Incorporated
Spartanburg, SC, USA
Tangential Fans
Series T 125 – 200
Tangential Fans Series T 125 – 200
LTG’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG tangential fans are available in galvanised steel or optionally in stainless steel. The fans of the TM series come with motors that are flange-mounted on the left or right. The fans in the TW series have a free shaft end that can be driven by a belt drive or as a direct drive with an elastic coupling. Our TTF high-temperature version also has a freely projecting shaft end. This model can be used with media conveying temperatures of up to +482 °F. All LTG tangential fans in the T series feature a high power density, excellent efficiency and quiet operation thanks to their aerodynamically efficient impellers and housing geometry. Moreover, the complete fans are balanced, with a balancing quality of at least G 6.3 as per DIN ISO 1940/1.

LTG’s tangential fans in the T series have a flexible and modular design allowing them to be used in a wide range of applications. They have a bolted, corrosion-free and rugged housing made of seawater-resistant aluminium, and the side panels are of stainless steel. The impellers of LTG tangential fans are available in galvanised steel or optionally in stainless steel. The fans of the TM series come with motors that are flange-mounted on the left or right. The fans in the TW series have a free shaft end that can be driven by a belt drive or as a direct drive with an elastic coupling. Our TTF high-temperature version also has a freely projecting shaft end. This model can be used with media conveying temperatures of up to +482 °F.

All LTG tangential fans in the T series feature a high power density, excellent efficiency and quiet operation thanks to their aerodynamically efficient impellers and housing geometry. Moreover, the complete fans are balanced, with a balancing quality of at least G 6.3 as per DIN ISO 1940/1.

Supplier's Site

Technical Specifications

  LTG Incorporated
Product Category Fans and Blowers (industrial)
Product Number Series T 125 – 200
Product Name Tangential Fans
Applications / Use HVAC
Product Form Bare
Environment Clean
Fan / Blower Diameter 15.8 to 57.5 inch (400 to 1462 mm)
Air Flow Rate 2825 to 8240 SCFM (4802 to 14006 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Axial Fan - 61GP - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Data Center Cooling / Railway Fans / 400 Hz/28VDC Fans / High Performance Fans
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details