Shenzhen Great Precision Ceramic CO., LTD. Datasheets for Zirconium Oxide and Zirconia Ceramics
Zirconium oxide and zirconia ceramics are extremely refractory compounds of zirconium and oxygen. Zirconia ceramics possess excellent chemical inertness and corrosion resistance at temperatures well above the melting point of alumina.
Zirconium Oxide and Zirconia Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Advantages Of Magnesium Oxide Stabilized Zirconia Magnesium Oxide Partially Stabilized Zirconia(Mg-PSZ) has the highest fracture toughness. It has excellent mechanical properties, including high strength, fracture toughness, wear resistance, good thermal... | |
| Magnesia Zirconia Magnesium stabilized zirconia has the highest fracture toughness. It has excellent mechanical properties, including high strength, fracture toughness, wear resistance, good thermal shock resistance and low thermal conductivity. | |
| What are Blue Zirconia Ceramic Pin? Blue Zirconia Ceramic Pins are advanced ceramic components used in a variety of applications. They are made from high-quality zirconia ceramic material, which is... | |
| What are blue zirconia ceramic pins? The blue zirconia ceramic pin is a special color zirconia ceramic pin. Compared with traditional white zirconia ceramics, blue zirconia ceramics have a blue... | |
| What are Blue Zirconia Ceramic Positioning Blocks? Blue zirconia ceramic positioning blocks are revolutionizing the world of precision engineering. These high-performance components offer unparalleled accuracy, wear resistance, and thermal stability,... | |
| What are Blue Zirconium Oxide Ceramics? Blue zirconia ceramic is an advanced ceramic material made from zirconium dioxide (ZrO2). However, unlike the more common white zirconia, blue zirconia gets its... | |
| What are Colored Zirconia Ceramic Rods? Colored zirconia ceramic rods are not your average ceramic. Crafted from high-purity zirconium oxide (ZrO2) and meticulously infused with vibrant pigments, these rods offer... | |
| What are Magnesium Stabilized Zirconia Ceramic? Magnesium Oxide Stabilized Zirconia Ceramic Tiles, also known as Magnesia Stabilized Zirconia (MSZ), are made from Zirconia (ZrO2), which is stabilized with Magnesium Oxide... | |
| What are Magnesium Stabilized Zirconia Ceramic? Magnesium oxide stabilized zirconia ceramic wear-resistant blocks are a type of advanced ceramic material that has gained significant attention in recent years for their... | |
| What are Mg-PSZ ceramic sleeves? The Magnesium Oxide Stabilized Zirconia Ceramic Sleeves exhibit high strength, toughness, and wear & corrosion resistance. The magnesium oxide addition stabilizes the high-temperature tetragonal zirconia... | |
| What are zirconia ceramic cutting knives? Zirconium Oxide Ceramic Cutting Knives, also known as zirconia knives, are transforming the cutting tools industry. Made from zirconium oxide, also known as zirconia,... | |
| What are Zirconium Oxide Ceramic Rods? Our Zirconium Oxide Ceramic Rods, also known as Zirconia Rods, are made of ZrO2 ceramics. These rods are extremely refractory materials, offering excellent chemical... | |
| What are Zirconium Oxide Ceramic Sand Mill Mixer? The Zirconium Oxide Ceramic Sand Mill Mixer redefines mixing and grinding technology. Crafted from high-performance ZrO2 ceramic, this innovative mill excels in... | |
| Zirconia ZrO2 Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. |