Shenzhen Great Precision Ceramic CO., LTD. Datasheets for Carbides and Carbide Materials (hardmetals)

Carbides and carbide materials (hardmetals) have excellent wear resistance and high hot hardness. They are binary compounds of carbon and an element of lower or comparable electronegativity.
Carbides and Carbide Materials (hardmetals): Learn more

Product Name Notes
About Silicon Carbide Ceramic Impeller The silicon carbide ceramic impeller is an industrial component used for stirring. Its main function is to generate strong eddy current and shear force through...
Advantages Of Mechanical Seal Gasket Ring This mechanical seal gasket ring is made of silicon carbide ceramics, so it has the excellent characteristics of silicon carbide ceramics, such as being...
About SiC Ceramic Inner Sleeves Silicon carbide ceramic inner sleeves are widely used in powder grinding beds, ball mills, crushing equipment and other fields. It is made of high-purity silicon...
Advantages Of Silicon Carbide Ceramic Sheath Silicon carbide ceramic sheath uses SIC materials with excellent mechanical properties, excellent oxidation resistance, high wear resistance and low friction coefficient, so that it...
Advantages Of Silicon Carbide(SIC) Ceramics Seal Ring The Silicon Carbide Ceramics Seal Ring is made of silicon carbide powder mixed with sintering additives and sintered in an inert atmosphere of...
Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide...