Shenzhen Great Precision Ceramic CO., LTD. Datasheets for Ceramic Tube and Ceramic Rod Products
Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics.
Ceramic Tube and Ceramic Rod Products: Learn more
| Product Name | Notes |
|---|---|
| Beryllium Oxide Introduction In the realm of advanced materials, few shine brighter than beryllium oxide (BeO) ceramics. Renowned for their exceptional thermal conductivity, superior electrical insulation, and remarkable mechanical strength,... | |
| Advantages Of Boron Nitride Ceramic Crucible Boron nitride ceramic crucible has good heat resistance, thermal stability, thermal conductivity and high temperature dielectric strength, which is an ideal application in heat... | |
| Advantages Of Ceramic Hanging Tube The Ceramic Hanging Tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with... | |
| Advantages Of Silicon Nitride Ceramic Rod The silicon nitride ceramic rod has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Tube The silicon nitride ceramic tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has... | |
| Macor Ceramics Macor ceramics has the versatility of a high performance polymer, the machinability of a metal, and the performance of an advanced technical ceramic. It is a hybrid glass-ceramic... | |
| Silicon Carbide SiC The properties of silicon carbide are very similar to diamond. It is one of the lightest, hardest and strongest industrial ceramic materials. The material of silicon carbide... | |
| What are Colored Zirconia Ceramic Rods? Colored zirconia ceramic rods are not your average ceramic. Crafted from high-purity zirconium oxide (ZrO2) and meticulously infused with vibrant pigments, these rods offer... | |
| What are Zirconium Oxide Ceramic Rods? Our Zirconium Oxide Ceramic Rods, also known as Zirconia Rods, are made of ZrO2 ceramics. These rods are extremely refractory materials, offering excellent chemical... | |
| What is beryllium oxide ceramic rod? Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point,... | |
| Zirconia ZrO2 Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. |