Shenzhen Great Precision Ceramic CO., LTD. Datasheets for Silicon Nitride and Silicon Nitride Ceramics
Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties. These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic modulus, and unusually high fracture toughness.
Silicon Nitride and Silicon Nitride Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Advantages Of Ceramic Washe The Ceramic Washe has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with other inorganic... | |
| Advantages Of GPSN Ceramic Disc The Silicon Nitride Ceramic Disc has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react... | |
| Advantages Of Silicon Nitride Ceramic Blade The Silicon Nitride Ceramic Blade has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Block The Silicon Nitride Ceramic Block has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Crucible The Silicon Nitride Ceramic Crucible has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Hook The Silicon Nitride Ceramic Hook has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Load-bearing Hook The silicon nitride ceramic load-bearing hook has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it... | |
| Advantages Of Silicon Nitride Ceramic Nozzle The Silicon Nitride Ceramic Nozzle has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Precision Ball The silicon nitride ceramic precision ball has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it... | |
| Advantages Of Silicon Nitride Ceramic Ring The Silicon Nitride Ceramic Ring has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Rod The silicon nitride ceramic rod has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Stopper The silicon nitride ceramic stopper has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Threaded Fasteners The silicon nitride ceramic threaded fasteners has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it... | |
| Advantages Of Silicon Nitride Ceramic Tube The silicon nitride ceramic tube has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not... | |
| Advantages Of Silicon Nitride Ceramic Washers The Ceramic Positioning Pins has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react... | |
| Advantages Of Silicon Nitride Shaft The Silicon Nitride Shaft has super hardness, it has lubricity and is very resistant to wear. Except for hydrofluoric acid, it does not react with... | |
| Silicon Nitride Si3N4 Silicon nitride is mainly composed of Si3N4, which has excellent heat shock resistance and high temperature strength. These characteristics make it an ideal material... |