Rath USA Inc. Datasheets for Silica, Quartz, and Silicate Materials
Silica, quartz and silicate materials include fused silica, quartz, kaolin or clay-based materials, cordierite, steatite, forsterite, sillimanite, zircon, porcelain, and fireclay. They are based on silicon dioxide and various chemical variations.
Silica, Quartz, and Silicate Materials: Learn more
| Product Name | Notes |
|---|---|
| RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool... | |
| Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800°C. Typical applications Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool... |