Rath USA Inc. Datasheets for Refractory Shapes

Refractory shapes include recasted, preformed or sintered refractory products that are formed prior to installation in furnaces, boilers or other high temperature equipment. 
Refractory Shapes: Learn more

Product Name Notes
Due to the diversity of materials as well as the wide variety of pre-firing temperatures, RATH’s pre-cast blocks are unique and can be used at up to 1800°C. Typical applications...
RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool...
RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved...
Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800°C. Typical applications Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool...