Rath USA Inc. Datasheets for Aluminum Oxide and Alumina Ceramics
Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main drawback is its relatively poor thermal-shock resistance due to higher coefficients of thermal expansion and lower thermal conductivity (compared to other pure ceramic materials).
Aluminum Oxide and Alumina Ceramics: Learn more
| Product Name | Notes |
|---|---|
| RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool... | |
| RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved... | |
| Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800°C. Typical applications Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool... |