Rath USA Inc. Datasheets for Thermal and Refractory Ceramics

Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more

Product Name Notes
Due to the diversity of materials as well as the wide variety of pre-firing temperatures, RATH’s pre-cast blocks are unique and can be used at up to 1800°C. Typical applications...
RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool...
RATH’s refractory bricks are stable up to 1800°C and can be used in almost all areas of industrial furnace construction. Typical applications For any application, optimum durability can be achieved...
Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800°C. Typical applications Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool...