CHEMEON Surface Technology, LLC Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| CHEMEON® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or... | |
| Liquid mid-temperature magnesium seal. Provides excellent corrosion resistance with minimal dye leaching. Use at 1-3% v/v with a pH of 6.5 to 7.5 and temperature of 170 °F to 200... | |
| Low foaming liquid mid-temperature nickel seal. Dispersant system aids in smut prevention. Provides superior corrosion resistance and negligible dye leaching. Use at 1-4% v/v with a pH of 5.2 to... | |
| Room temperature seal. This liquid seal is pH adjusted for ease of installation and maintenance. Use at 3-4% v/v with a pH of 5.5 to 6.0 and temperature of 70... |