CHEMEON Surface Technology, LLC Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF... | |
| CHEMEON® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or... | |
| It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing... | |
| It is non-chromium chemical conversion coating for aluminum alloys, magnesium and zinc alloys, as well as a sealer for anodized aluminum. It produces a protective coating on metal, which minimizes... | |
| It is simple additive to the CHEMEON TCP-HF, CHEMEON TCP-HF EPA, CHEMEON TCP-NP processing tanks. CC-600 leaves an easily identifiable blue color to the finished part, ensuring those in quality... | |
| Liquid mid-temperature magnesium seal. Provides excellent corrosion resistance with minimal dye leaching. Use at 1-3% v/v with a pH of 6.5 to 7.5 and temperature of 170 °F to 200... | |
| Low foaming liquid mid-temperature nickel seal. Dispersant system aids in smut prevention. Provides superior corrosion resistance and negligible dye leaching. Use at 1-4% v/v with a pH of 5.2 to... | |
| Room temperature seal. This liquid seal is pH adjusted for ease of installation and maintenance. Use at 3-4% v/v with a pH of 5.5 to 6.0 and temperature of 70... | |
| The new CHEMEON eTCP™is the first trivalent conversion coating and anodic seal with distinct visual color that indicates aluminum and other light metal parts are coated and protected. One Look... |