CHEMEON Surface Technology, LLC Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| A completely non-etching citric acid cleaner useful for removal of buffing compounds, grease, oils, and other soils. A defoamer is added so that air agitation may be used. The liquid... | |
| A high quality blended alkaline etch with grain refiners that quickly produces a matte finish, resulting in less aluminum removed than with other conventional etches. Water conditioning agents are added... | |
| a liquid acid mixture that is used in combination with CHEMEON Deox 3500(A) or CHEMEON Deox 3600(A) to produce a deoxidizer for high silicon castings such as 380, 383, 384,... | |
| A liquid etch additive with grain refiners and chelators intended to be combined with the customer's sodium hydroxide to produce an alkaline etch that quickly yields a matte finish. Useful... | |
| A non-etch low alkalinity (pH 9) powdered cleaner for aluminum. This heavy duty non-silicated cleaner tolerates heavy loading and is excellent for removal of buffing compounds and oils. Water conditioners... | |
| A non-etch low foaming alkaline cleaner. Product is in liquid form for ease of use. This non-silicated cleaner is effective against buffing compounds, oils, greases, and other soils. The cleaner... | |
| a non-iron, granular oxidizer that is added to sulfuric acid and/or nitric acid to produce an effective deoxidizer for all wrought alloys and some castings. Used at 2-8 oz/gal with... | |
| a non-iron, peroxide based, liquid oxidizer to which the customer adds acid to produce an effective deoxidizer for all wrought alloys and some castings. Used at 2-3% v/v with 6-10%... | |
| A non-silicated, non-phosphated low foaming liquid alkaline cleaner capable of removing large amounts of buffing compound. This completely non-etching cleaner is specifically designed as a pretreatment for bright work such... | |
| A phosphoric acid cleaner concentrate with solvating and detergent action. Useful for conversion coating pretreatment. The cleaner is operated at 5 to 20 % v/v at room temperature to 150°F... | |
| A solvent and detergent package that is added to the customer's phosphoric acid to produce a high performance acid cleaner. The cleaner is operated at 10 to 40 % v/v... | |
| An economical blended alkaline etch. Grain refiners and chelators provide a high level of performance at a reasonable cost. The etch is operated at 4 to 10 oz/gal at 120°F... | |
| An economical liquid etch additive with grain refiners and chelators intended to be combined with the customer's sodium hydroxide to produce a good general purpose alkaline etch. The etch additive... | |
| An iron based deox that is similar to CHEMEON Deoxidizer 3000, useful for all wrought and most cast alloys though not as effective as CHEMEON ® Deox 3000 on the... | |
| An iron, acid, fluoride based deoxidizer designed to effectively deoxidize all wrought alloys especially those with high copper or zinc concentrations. Used at 6-15% v/v at room temperature for 1... | |
| Caustic etch, Fast matte appearance, low caustic usage, soluble, easy to use | |
| CHEMEON AA-200 is another RoHS compliant CHEMEON specialty chemical product. AA-200 is a proprietary aluminum anodizing, chemical additive used in conjunction with a conventional hardcoat anodizing or sulfuric anodizing metal... | |
| CHEMEON® Seal 6000 - Additive for hot deionized water seal. Wetting agents and dispersants prevent smut and accelerate seal. Parts sealed in CHEMEON Seal 6000 may be painted, bonded, or... | |
| Cleaner for Copper, Steel, and Magnesium. Concentrated rust remover. Strips most paint.Powder totally soluble. Excellent for galvanizing operations. Economical and easy to use. | |
| Etch additive with grain refiners and chelators intended to be combined with the customer's sodium hydroxide to produce a good general purpose alkaline etch. The liquid etch additive is used... | |
| Etch additive with grain refiners and chelators intended to be combined with the customer's sodium hydroxide to produce a good general purpose alkaline etch. This liquid etch additive is used... | |
| Etch, controlled foam cleaner for aluminum | |
| Liquid acidic etchant, High quality etch which hides die lines and other marks, reduced etch times | |
| Liquid mid-temperature magnesium seal. Provides excellent corrosion resistance with minimal dye leaching. Use at 1-3% v/v with a pH of 6.5 to 7.5 and temperature of 170 °F to 200... | |
| Low foaming liquid mid-temperature nickel seal. Dispersant system aids in smut prevention. Provides superior corrosion resistance and negligible dye leaching. Use at 1-4% v/v with a pH of 5.2 to... | |
| Non-silicated mild alkaline cleaner for all metals | |
| Oxidizer in solid form that is used in conjunction with CHEMEON Deox 3400 to produce a deoxidizer for high silicon castings. The combination of fast and slow acting chemicals in... | |
| Oxidizer in solid form that is used in conjunction with CHEMEON Deox 3400 to produce an excellent deoxidizer for high silicon castings. Used at 2-8 oz/gal in Deox 3400 at... | |
| Replenishment for Etch 2600 | |
| Room temperature seal. This liquid seal is pH adjusted for ease of installation and maintenance. Use at 3-4% v/v with a pH of 5.5 to 6.0 and temperature of 70... |