Liquid mid-temperature magnesium seal. Provides excellent corrosion resistance with minimal dye leaching. Use at 1-3% v/v with a pH of 6.5 to 7.5 and temperature of 170 °F to 200 °F for 5 to 20 minutes.
| CHEMEON Surface Technology, LLC | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | CHEMEON® Seal 6200 |
| Product Name | Sealant |
| Type | Coating; Sealer |
| Chemistry | -2146826273; Metal Filled |
| Substrate | Aluminum; Anodized; Metallic |
| Cure / Setting Technology | Thermoset |