Actuonix Motion Devices Datasheets for DC Servomotors

DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors.
DC Servomotors: Learn more

Product Name Notes
L12-I Linear Actuator with Internal Controller L12-100-100-12-I
L12-I Linear Actuator with Internal Controller L12-100-100-6-I
L12-I Linear Actuator with Internal Controller L12-100-210-12-I
L12-I Linear Actuator with Internal Controller L12-100-210-6-I
L12-I Linear Actuator with Internal Controller L12-100-50-12-I
L12-I Linear Actuator with Internal Controller L12-100-50-6-I
L12-I Linear Actuator with Internal Controller L12-30-100-12-I
L12-I Linear Actuator with Internal Controller L12-30-100-6-I
L12-I Linear Actuator with Internal Controller L12-30-210-12-I
L12-I Linear Actuator with Internal Controller L12-30-210-6-I
L12-I Linear Actuator with Internal Controller L12-30-50-12-I
L12-I Linear Actuator with Internal Controller L12-30-50-6-I
L12-I Linear Actuator with Internal Controller L12-50-100-12-I
L12-I Linear Actuator with Internal Controller L12-50-100-6-I
L12-I Linear Actuator with Internal Controller L12-50-210-12-I
L12-I Linear Actuator with Internal Controller L12-50-210-6-I
L12-I Linear Actuator with Internal Controller L12-50-50-12-I
L12-I Linear Actuator with Internal Controller L12-50-50-6-I
L12-R Linear Actuator with integrated RC Position Controller L12-100-100-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-100-210-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-100-50-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-30-100-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-30-210-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-30-50-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-50-100-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-50-210-6-R
L12-R Linear Actuator with integrated RC Position Controller L12-50-50-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-100-150-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-100-35-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-100-63-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-140-150-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-140-35-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-140-63-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-50-150-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-50-35-6-R
L16-R Linear Actuator with integrated RC Position Controller L16-50-63-6-R
P16-R Linear Actuator with Servo Control P16-100-22-12-R
P16-R Linear Actuator with Servo Control P16-100-256-12-R
P16-R Linear Actuator with Servo Control P16-100-64-12-R
P16-R Linear Actuator with Servo Control P16-150-22-12-R
P16-R Linear Actuator with Servo Control P16-150-256-12-R
P16-R Linear Actuator with Servo Control P16-150-64-12-R
P16-R Linear Actuator with Servo Control P16-200-256-12-R
P16-R Linear Actuator with Servo Control P16-200-64-12-R
P16-R Linear Actuator with Servo Control P16-256-22-12-R
P16-R Linear Actuator with Servo Control P16-50-22-12-R
P16-R Linear Actuator with Servo Control P16-50-64-12-R
P16-R Linear Servo P16-200-22-12-R
P8-P Linear Actuator with Servo Control P8-100-50-12-R
P8-P Linear Actuator with Servo Control P8-75-50-12-R
P8-R Linear Actuator with Servo Control P8-10-50-12-R
P8-R Linear Actuator with Servo Control P8-100-165-12-R
P8-R Linear Actuator with Servo Control P8-100-252-12-R
P8-R Linear Actuator with Servo Control P8-25-252-12-R
P8-R Linear Actuator with Servo Control P8-50-165-12-R
P8-R Linear Actuator with Servo Control P8-50-252-12-R
P8-R Linear Actuator with Servo Control P8-50-50-12-R
P8-R Linear Actuator with Servo Control P8-75-165-12-R
P8-R Linear Actuator with Servo Control P8-75-252-12-R
P8-R Linear Servo 10mm, 50:1 P8-25-50-12-R
P8-R Micro Linear Servo, 10mm 252:1 P8-10-252-12-R
P8-R Micro Linear Servo P8-10-165-12-R
PQ12-R Linear Actuator with integrated RC Position Controller PQ12-100-6-R
PQ12-R Linear Actuator with integrated RC Position Controller PQ12-30-6-R
PQ12-R Linear Actuator with integrated RC Position Controller PQ12-63-6-R
T16-R Track Actuator with Position Feedback T16-200-64-12-R
T16-R Track Actuator with Servo Control T16-100-22-12-R
T16-R Track Actuator with Servo Control T16-100-256-12-R
T16-R Track Actuator with Servo Control T16-100-64-12-R
T16-R Track Actuator with servo control T16-200-22-12-R
T16-R Track Actuator with Servo Control T16-200-256-12-R
T16-R Track Actuator with Servo Control T16-300-22-12-R
T16-R Track Actuator with Servo Control T16-300-256-12-R
T16-R Track Actuator with Servo Control T16-300-64-12-R