Actuonix Motion Devices 100mm mini linear servo P16-100-64-12-R

Description
P16-R Linear Actuator with Servo Control P16-100-64-12-R
Request a Quote Datasheet
Description
P16-R Linear Actuator with Servo Control P16-100-64-12-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mm mini linear servo - P16-100-64-12-R - Actuonix Motion Devices
Saanichton, British Columbia, Canada
100mm mini linear servo
P16-100-64-12-R
100mm mini linear servo P16-100-64-12-R
P16-R Linear Actuator with Servo Control P16-100-64-12-R

P16-R Linear Actuator with Servo Control

P16-100-64-12-R

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number P16-100-64-12-R
Product Name 100mm mini linear servo
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

T16-200-22-12-R Linear Track Servo - T16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
T16-300-22-12-R track linear servo - T16-300-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 35:1 6 volts - L16-50-35-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 35 : 1
View Details
150mm mini linear servo - P16-150-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details