Actuonix Motion Devices L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts L12-50-50-12-I

Description
L12-I Linear Actuator with Internal Controller L12-50-50-12-I
Request a Quote
Description
L12-I Linear Actuator with Internal Controller L12-50-50-12-I
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L12-50-50-12-I is a miniature axial linear actuator with a 50 mm stroke, 50:1 gear ratio, and 12 VDC operation, featuring an integrated industrial and RC servo controller. It has a rectangular cross-section for rigidity, measures 102 mm in closed length, and weighs 40 g. The actuator provides analog position feedback via a 0-3.3 V signal, supports 0-5 V, 4-20 mA, RC pulse width, and PWM control inputs, and holds a maximum static force of 200 N. It operates at 13.5 V max, draws 246 mA stall current, and has a standby current of 3.3 mA. The device is rated IP-54, operates between -10°C to +50°C, has a 20% max duty cycle, and includes two mounting brackets with #8-32 hardware. It is compatible with standard RC servo interfaces and can be controlled via external microcontrollers.

Datasheet Summary
Powered by GS/AI

The L12-50-50-12-I is a miniature axial linear actuator with a 50 mm stroke, 50:1 gear ratio, and 12 VDC operation, featuring an integrated industrial and RC servo controller. It has a rectangular cross-section for rigidity, measures 102 mm in closed length, and weighs 40 g. The actuator provides analog position feedback via a 0-3.3 V signal, supports 0-5 V, 4-20 mA, RC pulse width, and PWM control inputs, and holds a maximum static force of 200 N. It operates at 13.5 V max, draws 246 mA stall current, and has a standby current of 3.3 mA. The device is rated IP-54, operates between -10°C to +50°C, has a 20% max duty cycle, and includes two mounting brackets with #8-32 hardware. It is compatible with standard RC servo interfaces and can be controlled via external microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Saanichton, British Columbia, Canada
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts
L12-50-50-12-I
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts L12-50-50-12-I
L12-I Linear Actuator with Internal Controller L12-50-50-12-I

L12-I Linear Actuator with Internal Controller

L12-50-50-12-I

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number L12-50-50-12-I
Product Name L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 100mm 100:1 12 volts - L12-100-100-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 100 : 1
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 63:1 6 volts - L16-50-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details