Actuonix Motion Devices Datasheets for Gearmotors
Gearmotors consist of an AC or DC motor with an integral gearbox or gear head typically used to adjust the motor's output speed and torque.
Gearmotors: Learn more
| Product Name | Notes |
|---|---|
| L12-I Linear Actuator with Internal Controller L12-100-100-12-I | |
| L12-I Linear Actuator with Internal Controller L12-100-100-6-I | |
| L12-I Linear Actuator with Internal Controller L12-100-210-12-I | |
| L12-I Linear Actuator with Internal Controller L12-100-210-6-I | |
| L12-I Linear Actuator with Internal Controller L12-100-50-12-I | |
| L12-I Linear Actuator with Internal Controller L12-100-50-6-I | |
| L12-I Linear Actuator with Internal Controller L12-30-100-12-I | |
| L12-I Linear Actuator with Internal Controller L12-30-100-6-I | |
| L12-I Linear Actuator with Internal Controller L12-30-210-12-I | |
| L12-I Linear Actuator with Internal Controller L12-30-210-6-I | |
| L12-I Linear Actuator with Internal Controller L12-30-50-12-I | |
| L12-I Linear Actuator with Internal Controller L12-30-50-6-I | |
| L12-I Linear Actuator with Internal Controller L12-50-100-12-I | |
| L12-I Linear Actuator with Internal Controller L12-50-100-6-I | |
| L12-I Linear Actuator with Internal Controller L12-50-210-12-I | |
| L12-I Linear Actuator with Internal Controller L12-50-210-6-I | |
| L12-I Linear Actuator with Internal Controller L12-50-50-12-I | |
| L12-I Linear Actuator with Internal Controller L12-50-50-6-I | |
| L12-R Linear Actuator with integrated RC Position Controller L12-100-100-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-100-210-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-100-50-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-30-100-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-30-210-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-30-50-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-50-100-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-50-210-6-R | |
| L12-R Linear Actuator with integrated RC Position Controller L12-50-50-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-100-150-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-100-35-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-100-63-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-140-150-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-140-35-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-140-63-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-50-150-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-50-35-6-R | |
| L16-R Linear Actuator with integrated RC Position Controller L16-50-63-6-R | |
| P16-R Linear Actuator with Servo Control P16-100-22-12-R | |
| P16-R Linear Actuator with Servo Control P16-100-256-12-R | |
| P16-R Linear Actuator with Servo Control P16-100-64-12-R | |
| P16-R Linear Actuator with Servo Control P16-150-22-12-R | |
| P16-R Linear Actuator with Servo Control P16-150-256-12-R | |
| P16-R Linear Actuator with Servo Control P16-150-64-12-R | |
| P16-R Linear Actuator with Servo Control P16-200-256-12-R | |
| P16-R Linear Actuator with Servo Control P16-200-64-12-R | |
| P16-R Linear Actuator with Servo Control P16-256-22-12-R | |
| P16-R Linear Actuator with Servo Control P16-50-22-12-R | |
| P16-R Linear Actuator with Servo Control P16-50-64-12-R | |
| P16-R Linear Servo P16-200-22-12-R | |
| P8-P Linear Actuator with Servo Control P8-100-50-12-R | |
| P8-P Linear Actuator with Servo Control P8-75-50-12-R | |
| P8-R Linear Actuator with Servo Control P8-10-50-12-R | |
| P8-R Linear Actuator with Servo Control P8-100-165-12-R | |
| P8-R Linear Actuator with Servo Control P8-100-252-12-R | |
| P8-R Linear Actuator with Servo Control P8-25-252-12-R | |
| P8-R Linear Actuator with Servo Control P8-50-165-12-R | |
| P8-R Linear Actuator with Servo Control P8-50-252-12-R | |
| P8-R Linear Actuator with Servo Control P8-50-50-12-R | |
| P8-R Linear Actuator with Servo Control P8-75-165-12-R | |
| P8-R Linear Actuator with Servo Control P8-75-252-12-R | |
| P8-R Linear Servo 10mm, 50:1 P8-25-50-12-R | |
| P8-R Micro Linear Servo, 10mm 252:1 P8-10-252-12-R | |
| P8-R Micro Linear Servo P8-10-165-12-R | |
| PQ12-R Linear Actuator with integrated RC Position Controller PQ12-100-6-R | |
| PQ12-R Linear Actuator with integrated RC Position Controller PQ12-30-6-R | |
| PQ12-R Linear Actuator with integrated RC Position Controller PQ12-63-6-R | |
| T16-R Track Actuator with Position Feedback T16-200-64-12-R | |
| T16-R Track Actuator with Servo Control T16-100-22-12-R | |
| T16-R Track Actuator with Servo Control T16-100-256-12-R | |
| T16-R Track Actuator with Servo Control T16-100-64-12-R | |
| T16-R Track Actuator with servo control T16-200-22-12-R | |
| T16-R Track Actuator with Servo Control T16-200-256-12-R | |
| T16-R Track Actuator with Servo Control T16-300-22-12-R | |
| T16-R Track Actuator with Servo Control T16-300-256-12-R | |
| T16-R Track Actuator with Servo Control T16-300-64-12-R |