Cole-Parmer Hazardous T4A-Rated Silicone Heating Blanket, 24x24", 240V, 1440W GO-36003-36

Description
• FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating These industrial-strength heating blankets are designed for use in hazardous environments. They come equipped with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These heaters have a power density of 2.5 watts/in2 and should only be used on metal surfaces. Approvals and compliances: FM, RoHS, REACH||Warning: Heating blankets should not be overlapped and requires properly rated temperature control and conduit.

Suppliers

Company
Product
Description
Supplier Links
Hazardous T4A-Rated Silicone Heating Blanket, 24x24
Vernon Hills, IL, United States
Hazardous T4A-Rated Silicone Heating Blanket, 24x24", 240V, 1440W
GO-36003-36
Hazardous T4A-Rated Silicone Heating Blanket, 24x24", 240V, 1440W GO-36003-36
• FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating These industrial-strength heating blankets are designed for use in hazardous environments. They come equipped with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These heaters have a power density of 2.5 watts/in2 and should only be used on metal surfaces. Approvals and compliances: FM, RoHS, REACH||Warning: Heating blankets should not be overlapped and requires properly rated temperature control and conduit.

• FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G
• Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating
These industrial-strength heating blankets are designed for use in hazardous environments. They come equipped with a high-limit safety thermostat and 1-foot long power leads extending out of a 3/4†intrinsically-safe conduit fitting. The unique grounded heating element is laminated between two layers of extra strong 23 mil and two layers of 25 mil fiberglass reinforced silicone rubber. These heaters have a power density of 2.5 watts/in2 and should only be used on metal surfaces. Approvals and compliances: FM, RoHS, REACH||Warning: Heating blankets should not be overlapped and requires properly rated temperature control and conduit.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Electric Heaters
Product Number GO-36003-36
Product Name Hazardous T4A-Rated Silicone Heating Blanket, 24x24", 240V, 1440W
Heater Type Specialty Industrial Heaters; Heating Blanket
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
3 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2030B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Sleeve (Sheath) Material Incoloy 800
Applications Gases/Vapors; Process Waters
View Details
Space-saving Enclosure Fan Heater with fan HVI 030 - 03083.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
2 suppliers