GL Communications, Inc. Datasheets for Network Simulation Software

Network simulation software is designed to model the potential behaviors of computer networks.
Network Simulation Software: Learn more

Product Name Notes
Acoustic echo is a common phenomenon that is encountered in many types of phone calls. It occurs when speaker output is fed back to the microphone input. This will disturb...
Air traffic control centers are required to provide continuous "ground/ground" and "ground/air" voice communication recordings with synchronized flight related data, for establishing “air traffic incident” chronology, replay, improving safety, audits,...
Auto EC Test Software (XX067) is an application used to perform echo cancellation compliance testing automatically. per ITU G.168 specification. ITU G.168 spec refers to characteristics of Line Echo Cancellers...
AutoEC Test TDM-VoIP application is designed to work with the TDM and VoIP networks. It uses GL’s T1/E1 Analyzer on TDM side of the gateway and RTP Toolbox™ on IP...
GL Communications has the broadest range of testing solutions for echo cancellers (EC). We also offer testing services for compliance testing per G.168. Our hardware platforms for testing EC software...
GL provides two different solutions to capture signals on 2 Wire analog lines (FXO ports): Using Voice Recorder with Dual UTA HD Using tProbe™ FXO port Voice Recorder with Dual...
GL's enhanced PacketCheck™ is a comprehensive PC based Ethernet / IP test tool with BERT and Throughput testing abilities. It is very easy to use as a general purpose network...
GL's Optional Software "Semi-Automated and Scripted Echo Canceller Testing Suite", part number xx068, provides G.168 compliance testing capability in simple modifiable scripts for each and every G.168 test. The scripts...
Recent advances in Air Traffic Management over IP network has opened up both opportunities for providing better services, and challenges to ensure reliability, and performance. Among many other solutions for...
Test Engineers can now efficiently test voice quality with a common platform and common software, thereby avoiding purchasing dedicated software and equipment for various technologies. The test tools provide the...
The Digital Central Office Switch Simulator (DCOSS) offers the Signaling System 7 (SS7) digital protocol. DCOSS SS7 utilizes a user-friendly GUI in which the complex SS7 configuration can easily be...
The Near Real-time Voice-band Analyzer (VBA) is an analysis tool for monitoring voice band traffic over VoIP, TDM, 2-Wire and wireless networks. It can host an arbitrary number of analysis...
The TRAU Traffic Playback is an application used to generate TRAU traffic on T1/E1. The tool provides the ability to playback the recorded TRAU HDL file(s) using TRAU Analyzer on...
This application allows you to apply delay, attenuation, and/or filtering to a received signal on any number of timeslots. Delay/Attenuate Timeslots is an "input-process-outpu t" application, that is, a block...
VQuad™ coupled with Dual UTA HD provides easy and flexible “quality of service” assessment across almost every network interface – whether its IP, TDM, Analog, or Wireless – one platform...