GL Communications, Inc. Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
Multiport Repeaters are used to generate multiple identical T1/E1 outputs for each T1/E1 input, thus increasing the range of transmission of T1/E1 signals. A single/ dual Multiport Repeater can be...
STM-1 Mux is a cost-effective, compact (only 1U high), SDH (Synchronous Digital Hierarchy) multiplexer that is designed for applications in metro and access networks for efficient transport of traditional TDM...
The PacketBroker is an optional application added to GL’s PacketExpert™ platforms, that allows the Ethernet test tool to be used as a highly precise non-intrusive Wirespeed Ethernet Tap with all...
The T1 E1 J1 Switch can be used to control multiple T1/E1 lines to monitor, drop and insert, and perform intrusive and non-intrusive tests simultaneously. One can operate the switch...