Test Engineers can now efficiently test voice quality with a common platform and common software, thereby avoiding purchasing dedicated software and equipment for various technologies. The test tools provide the means of sending and receiving speech signals through various network interfaces.
GL's Voice Quality Testing (VQT) software supports the next-generation voice quality testing standard for fixed, mobile and IP-based networks using POLQA (ITU-T P.863), PESQ (ITU-T P.862), PESQ LQ / LQO (P.862.1), PESQ WB (P.862.2), PAMS (ITU-T P.800), and PSQM/PSQM+ (ITU-T P.861).
PESQ provides an objective measurement of subjective listening tests on telephony systems. PAMS predicts overall subjective listening quality (a human's perception of quality) without requiring actual subjective testing (a very expensive and time-consuming process). PSQM predicts subjective quality of speech codecs without requiring subjective testing.
POLQA, Perceptual Objective Listening Quality Analysis, is the successor of PESQ (ITU-T P.862) analysis and the next generation voice quality testing standard for fixed, mobile and IP-based networks. POLQA, based on ITU standard, ITU-T P.863, supports the latest HD-quality speech coding and network transport technology, with higher accuracy for 3G, 4G/LTE and VoIP networks. The VQT supports analysis using POLQA algorithm for NB (8000 sampling), WB (16000 sampling), and SWB (Super Wideband) (48000 sampling) in both manual and automated testing.
POLQA® is a registered trademark of OPTICOM. GL is one of the Test & Measurement manufacturers that has adopted POLQA/P.863 in its Voice Quality Test solution, by obtaining the essential rights to use POLQA® standard, and hereby acknowledge that the images or text references to POLQA used in this document originally copyrights with Opticom.
The VQT application is available with the following options:
PESQ
PESQ with POLQA
POLQA only
The results of the VQT algorithms, POLQA and PESQ LQ/LQO/WB, are displayed both in tabular format as well as graphically. Additional analytical results are displayed as part of the assessment such as POLQA MOS, E-Model, Signal Level, SNR, jitter, clipping, noise level, and delay (end to end as well as per speech utterance). All results are saved to file and database for post processing viewing along with sophisticated searching on the results within the VQT application and using the WebViewer™ (remote and local access).
VQT POLQA Measurements and Analysis
The VQT software can work either independently, in conjunction with VQuad™ - Dual UTA HD, or in conjunction with VQuad™ Probe. The VQuad™ Probe HD(combines with VQuad™-Dual UTA - PC into one single box) provides multiple interfaces for connecting to any communication device on a network using an efficient, portable, single box solution. The VQuad™ Probe HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces to be tested for voice, data, and video quality. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, VBA) works with VQuad™ Probe HD to provide "end-to-end assessment" with additional test and measuring capabilities. GL's NetTestVQT app (rooted Android devices), supports both manual and automated testing of Voice Quality within the network. All recorded voice files, whether recorded at the NetTest VQT app (on the Android phone) or recorded at the VQuad™ system, are automatically transferred to the Central VQT system for analysis. All results associated with the VQT analysis as well as the call control events are transferred to the Central Database and accessed using GL’s web-based WebViewer™.
Third party Goldwave software (SA048) is required for playback, viewing, and analysis of audio from within VQT software.
Main Features
Evaluate audio quality with MOS, E-Model, SNR, jitter, clipping, signal level, noise level, and delay measurements
Manual or Automated mode of operations using GL's VQuad™, MAPS™, or T1/E1 Analysis Cards
Measuring the effect of Packet Jitter in VoIP Network.
Analyze the effects of Codec Compression in Wireless Networks
Supports PESQ ITU-P.862.2 and POLQA for Wideband
VQT supports analysis of PCM16 files consisting raw data as well as u-law/a-law encoded data.
VQT also support analysis of uncompressed wav files consisting of narrow band, wide band and super wide band signals.
POLQA ITU-T P.863 for next generation voice quality testing supporting NB (8000 sampling), WB (16000 sampling) and SWB (Super Wideband) (48000 sampling)
Provides POLQA and PESQ Mean Opinion Score (MOS) results.
Tabular as well as Graphical Results.
Playback and display of audio files from within VQT using Goldwave software.
Complete automatic logging of all results (both file and database) with the ability to import log back into VQT.
All results along with call control information are sent to central database. Query results remotely using the WebViewer™.
Support for Central DB Primary and Secondary IP addresses for backup and redundancy
Real-time mapping (most countries supported) of results when optional GPS is used in conjunction with VQuad™.
Sophisticated search features on the results within the VQT application
Command Line Interface (CLI) support to control VQT nodes remotely. Supported on Windows® and Linux
Test Engineers can now efficiently test voice quality with a common platform and common software, thereby avoiding purchasing dedicated software and equipment for various technologies. The test tools provide the means of sending and receiving speech signals through various network interfaces.
GL's Voice Quality Testing (VQT) software supports the next-generation voice quality testing standard for fixed, mobile and IP-based networks using POLQA (ITU-T P.863), PESQ (ITU-T P.862), PESQ LQ / LQO (P.862.1), PESQ WB (P.862.2), PAMS (ITU-T P.800), and PSQM/PSQM+ (ITU-T P.861).
PESQ provides an objective measurement of subjective listening tests on telephony systems. PAMS predicts overall subjective listening quality (a human's perception of quality) without requiring actual subjective testing (a very expensive and time-consuming process). PSQM predicts subjective quality of speech codecs without requiring subjective testing.
POLQA, Perceptual Objective Listening Quality Analysis, is the successor of PESQ (ITU-T P.862) analysis and the next generation voice quality testing standard for fixed, mobile and IP-based networks. POLQA, based on ITU standard, ITU-T P.863, supports the latest HD-quality speech coding and network transport technology, with higher accuracy for 3G, 4G/LTE and VoIP networks. The VQT supports analysis using POLQA algorithm for NB (8000 sampling), WB (16000 sampling), and SWB (Super Wideband) (48000 sampling) in both manual and automated testing.
POLQA® is a registered trademark of OPTICOM. GL is one of the Test & Measurement manufacturers that has adopted POLQA/P.863 in its Voice Quality Test solution, by obtaining the essential rights to use POLQA® standard, and hereby acknowledge that the images or text references to POLQA used in this document originally copyrights with Opticom.
The VQT application is available with the following options:
- PESQ
- PESQ with POLQA
- POLQA only
The results of the VQT algorithms, POLQA and PESQ LQ/LQO/WB, are displayed both in tabular format as well as graphically. Additional analytical results are displayed as part of the assessment such as POLQA MOS, E-Model, Signal Level, SNR, jitter, clipping, noise level, and delay (end to end as well as per speech utterance). All results are saved to file and database for post processing viewing along with sophisticated searching on the results within the VQT application and using the WebViewer™ (remote and local access).
VQT POLQA Measurements and Analysis
The VQT software can work either independently, in conjunction with VQuad™ - Dual UTA HD, or in conjunction with VQuad™ Probe. The VQuad™ Probe HD(combines with VQuad™-Dual UTA - PC into one single box) provides multiple interfaces for connecting to any communication device on a network using an efficient, portable, single box solution. The VQuad™ Probe HD can work with variety of networks, including Wireless (Bluetooth®, Wi-fi, 3G, 4G, LTE, PTT), VoIP, Analog, and TDM, practically allowing any end-point interfaces to be tested for voice, data, and video quality. Various associated applications (Voice Quality, Video Quality, Data tests, Echo and Delay tests, Fax tests, VBA) works with VQuad™ Probe HD to provide "end-to-end assessment" with additional test and measuring capabilities. GL's NetTestVQT app (rooted Android devices), supports both manual and automated testing of Voice Quality within the network. All recorded voice files, whether recorded at the NetTest VQT app (on the Android phone) or recorded at the VQuad™ system, are automatically transferred to the Central VQT system for analysis. All results associated with the VQT analysis as well as the call control events are transferred to the Central Database and accessed using GL’s web-based WebViewer™.
Third party Goldwave software (SA048) is required for playback, viewing, and analysis of audio from within VQT software.
Main Features
- Evaluate audio quality with MOS, E-Model, SNR, jitter, clipping, signal level, noise level, and delay measurements
- Manual or Automated mode of operations using GL's VQuad™, MAPS™, or T1/E1 Analysis Cards
- Measuring the effect of Packet Jitter in VoIP Network.
- Analyze the effects of Codec Compression in Wireless Networks
- Supports PESQ ITU-P.862.2 and POLQA for Wideband
- VQT supports analysis of PCM16 files consisting raw data as well as u-law/a-law encoded data.
- VQT also support analysis of uncompressed wav files consisting of narrow band, wide band and super wide band signals.
- POLQA ITU-T P.863 for next generation voice quality testing supporting NB (8000 sampling), WB (16000 sampling) and SWB (Super Wideband) (48000 sampling)
- Provides POLQA and PESQ Mean Opinion Score (MOS) results.
- Tabular as well as Graphical Results.
- Playback and display of audio files from within VQT using Goldwave software.
- Complete automatic logging of all results (both file and database) with the ability to import log back into VQT.
- All results along with call control information are sent to central database. Query results remotely using the WebViewer™.
- Support for Central DB Primary and Secondary IP addresses for backup and redundancy
- Real-time mapping (most countries supported) of results when optional GPS is used in conjunction with VQuad™.
- Sophisticated search features on the results within the VQT application
- Command Line Interface (CLI) support to control VQT nodes remotely. Supported on Windows® and Linux