Natural colour cast Nylon 6
Free of internal stresses. High tensile and impact strength. Chemical, acid and alkali resistant. High abrasion resistance. Low finished component count. Suitable for all bearing, bush and gear applications. Natural colour
Colour = Natural
Length = 500mm
Width = 500mm
Thickness = 16mm
Material = Nylon
Density = 1.15g/cm³
Tensile Strength = 60 (Wet) MPa, 85 (Dry) MPa
Flammability Rating = UL 94 HB
Water Absorption = 6 - 7%
Maximum Operating Temperature = +180°C
RS Components, Ltd. | |
---|---|
Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
Product Number | 2820597 |
Form / Shape | Sheet or Film |
Chemical System | Polyamide |
Thickness | 0.6299 inch (16 mm) |
Width / O.D. | 19.69 inch (500 mm) |