RS Components, Ltd. Plastic Sheets 4386392

Description
RS PRO 4386392 Plastic Sheet
Request a Quote
Description
RS PRO 4386392 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 4386392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
4386392
Plastic Sheets 4386392
RS PRO 4386392 Plastic Sheet

RS PRO 4386392 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386392
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1969994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.54 inch (90 mm)
View Details
Plastic Sheets - 4846175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details
Plastic Rods - 1974283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.02 inch (25.8 mm)
View Details
Plastic Rods - 2577287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.77 inch (45 mm)
View Details