RS Components, Ltd. Plastic Sheets 4083863

Description
RS PRO 4083863 Plastic Sheet
Request a Quote
Description
RS PRO 4083863 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 4083863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
4083863
Plastic Sheets 4083863
RS PRO 4083863 Plastic Sheet

RS PRO 4083863 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4083863
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5062974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 7336731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Sheets - 4386392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.5906 inch (15 mm)
View Details
Plastic Sheets - 2586613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0787 inch (2 mm)
View Details