Festo Corporation Proximity sensor SMEO-8E-M12-LED-24

Description
Measuring principle: magnetic reed Sturdy sensor in block design Plug integrated in housing LED switching status indication Cable length 2.5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMEO-8E-M12-LED-24 - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMEO-8E-M12-LED-24
Proximity sensor SMEO-8E-M12-LED-24
Measuring principle: magnetic reed Sturdy sensor in block design Plug integrated in housing LED switching status indication Cable length 2.5 m
  • Measuring principle: magnetic reed
  • Sturdy sensor in block design
  • Plug integrated in housing
  • LED switching status indication
  • Cable length 2.5 m
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Proximity Sensors
Product Number SMEO-8E-M12-LED-24
Product Name Proximity sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
Retro-reflective sensor - SOEG-RSP-M18W-NS-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-5-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
Proximity sensor - SMEO-1-S-LED-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details