Festo Corporation Proximity sensor SMEO-1-S-LED-24-B

Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet
Description
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMEO-1-S-LED-24-B - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMEO-1-S-LED-24-B
Proximity sensor SMEO-1-S-LED-24-B
Measuring principle: magnetic reed SMEO-1-S6: heat-resistant design With or without LED switching status indication Cable length 2.5, 5 m
  • Measuring principle: magnetic reed
  • SMEO-1-S6: heat-resistant design
  • With or without LED switching status indication
  • Cable length 2.5, 5 m
Supplier's Site Datasheet
Proximity Sensors - 2171-SMEO-1-S-LED-24-B-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2171-SMEO-1-S-LED-24-B-ND
Proximity Sensors 2171-SMEO-1-S-LED-24-B-ND
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet
Proximity Switch - 8398753 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8398753
Proximity Switch 8398753
PROXIMITY SENSOR, BLOCK DESIGN, MAGNETIC REED, BIPOLAR OUTPUT W/ CONTACT, NORMALLY OPEN, 12-27 VDC, 1 AMP, 27 W, YELLOW LED STATUS INDICATION, M8X1 3-PIN MALE CONNECTOR, IP67, (150848). FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, BLOCK DESIGN, MAGNETIC REED, BIPOLAR OUTPUT W/ CONTACT, NORMALLY OPEN, 12-27 VDC, 1 AMP, 27 W, YELLOW LED STATUS INDICATION, M8X1 3-PIN MALE CONNECTOR, IP67, (150848). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SMEO-1-S-LED-24-B 2171-SMEO-1-S-LED-24-B-ND 8398753
Product Name Proximity sensor Proximity Sensors Proximity Switch
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-NS-24V-E-2,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Proximity sensor - SME-10-KL-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
Proximity sensor - SIES-Q8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers