ifm efector inc. Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US IGC233

Description
The inductive sensor IGC233 - IGK3012-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US is often used as proximity switch in machine tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US
Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US
The inductive sensor IGC233 - IGK3012-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US is often used as proximity switch in machine tools.

The inductive sensor IGC233 - IGK3012-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Proximity Sensors
Product Name Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Compact Photoelectric Slot Sensor PM-L25 - IMS.PE.PM-L25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
Proximity sensor - SMPO-1-H-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature 5 to 140 F (-15 to 60 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Precision Measuring Systems
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details