Festo Corporation
Proximity sensor
SMPO-1-H-B
Description
Measuring principle: magnetic
Pneumatic proximity sensor
Function: 3/2-way valve, normally closed
Pneumatic connection via barbed fitting for pneumatic tubing I.D. 3 mm
Visual switching status indication
Request a Quote
Email Supplier
Datasheet
Description
Measuring principle: magnetic
Pneumatic proximity sensor
Function: 3/2-way valve, normally closed
Pneumatic connection via barbed fitting for pneumatic tubing I.D. 3 mm
Visual switching status indication
Request a Quote
Email Supplier
Datasheet
Suppliers
Measuring principle: magnetic
Pneumatic proximity sensor
Function: 3/2-way valve, normally closed
Pneumatic connection via barbed fitting for pneumatic tubing I.D. 3 mm
Visual switching status indication
- Measuring principle: magnetic
- Pneumatic proximity sensor
- Function: 3/2-way valve, normally closed
- Pneumatic connection via barbed fitting for pneumatic tubing I.D. 3 mm
- Visual switching status indication
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
SMPO-1-H-B |
|
Product Name
|
Proximity sensor |
|
Sensor Technology
|
Magnetic Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1969 inch (5 mm)
Repeatability
5.91 mils (150 µm)
View Details
2 suppliers
Sensor Technology
Photoelectric Sensors
Switching Frequency
1 kHz
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.0500 kHz
Operating Temperature
-40 to 158 F (-40 to 70 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
3 suppliers