GEA Process Engineering Inc. Datasheets for Industrial Homogenizers

Industrial homogenizers are high-speed, high-shear mixers that reduce samples to a uniform-size through maceration, cutting, and blending. They are used to process liquids, slurries, or granular substances.
Industrial Homogenizers: Learn more

Product Name Notes
For various low- and high-viscosity fluids Max. operating pressure: 1500 bar (21750 psi) Capacity: ~160 ml/min A Small Unit with Great Potential The Panda homogenizer is a tabletop model designed...
GEA Niro Soavi offers a full range of equipment sizes, from tabletop laboratory size handling 2.64 gal/hr (10 liters/hr) to full-scale production units that can process up to 220 gpm...
The strict requirements listed in terms of sanitary and sterile operations call for a high design standard. Our machines are designed for CIP procedures compatible with the various industry requirements.