GEA Process Engineering Inc. Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| For various low- and high-viscosity fluids Max. operating pressure: 1500 bar (21750 psi) Capacity: ~160 ml/min A Small Unit with Great Potential The Panda homogenizer is a tabletop model designed... | |
| GEA Niro Soavi offers a full range of equipment sizes, from tabletop laboratory size handling 2.64 gal/hr (10 liters/hr) to full-scale production units that can process up to 220 gpm... | |
| The Collette Ultima™ is the ultimate single-pot processor for mixing, drying and granulation, available in a range of sizes for R&D to full-scale production. The Ultima incorporates all available vacuum... | |
| The strict requirements listed in terms of sanitary and sterile operations call for a high design standard. Our machines are designed for CIP procedures compatible with the various industry requirements. |