GEA Process Engineering Inc. Datasheets for Process Dryers

Process dryers are used to remove liquids or moisture from bulk solids, powders, parts, continuous sheets or other liquids by evaporation or sublimation.
Process Dryers: Learn more

Product Name Notes
Atlas Dry Condensing Systems - For a Purely Superior Result Efficient deodorization is more than just removing undesired elements from the edible oil. With our acquisition of Atlas-Stord Food Division,...
MOBILE MINOR™ Spray dryer - Your key to successful spray drying research and development projects. New generation of laboratory spray dryers Choice of three atomizer systems Dries both aqueous and...
PRODUCTION MINOR™ Spray Dryer Versatile Spray Dryer for in-house research and small scale production Interchangeable atomization and powder discharge systems Sanitary design Standard modules for a wide range of configurations...
R&D, pilot and small-scale production plants Niro produces a broad range of versatile spray dryers, flash dryers, and fluid beds for R&D and Small-scale production. The experience gained from supplying...
SWIRL FLUIDIZER™ - an agitated flash dryer - For drying of pastes, filter cakes, sludges and viscous liquids to powder in one efficient step. Flash dryers are often an economical...
State-of-the-Art Cleaning Methods To meet today's strict requirements, spray drying plants must satisfy the highest hygienic design standards to avoid product degradation and contamination during plant operation. Wet and Dry...
A versatile, low cost, yet highly efficient unit, the Bowen "BLSA" Spray Dryer is ideal for a wide range of chemicals foods, flavors, dyes, organics, pigments, and other materials in...
Aseptic features sterile feed atomization and air filtering systems. These dryers are used where any form of powder contamination must be avoided. They are fabricated to special standards of finish...
Closed Cycle features drying in an inert gas atmosphere where nitrogen recycles within the dryer. This system must be used for the spray drying of feedstocks containing organic solvents or...
GEA Aeromatic-FielderT batch fluid bed processors for granulation, drying, pelletizing, coating, and blending. The range of Aeromatic-FielderT batch fluid bed processors includes small capacity systems designed for R & D...
GEA Niro's PSD pharmaceutical spray dryer is a flexible, modern, and easy-to-handle dryer available with different levels of control systems. It dries solutions, suspensions, and emulsions into powders. It can...
Niro's Versatile P6.3 Spray Dyer comprises certain basic components: drying chamber, air heater, cyclone collector, fan and support structure...plus quick mounting kits permitting optional use of centrifugal or nozzle automation,...
Open Cycle Features once-through airflow with exhaust to atmosphere. The majority of industrial spray dryers handle aqueous feedstocks and use this system. Both direct and indirect air heating are applicable.
Prilling and other spray processes have the advantage of being able to create ideal spherical particles with narrow size distributions and minimal external specific surface area in one single process...
Semi Closed Cycle features either the partial recycle mode (recycle of up to 60% of the exhaust air as inlet air to the dryer, for effective waste heat utilization) or...
The Fluidized Spray Dryer (FSD™) is one of the most successful designs of spray dryers ever developed. It is used to dry a wide variety of products, many...
The Bowen NOZZLE TOWER™ Dryer is the smallest in a series of four standard sizes for efficient spray drying of inorganics, catalysts, ceramics, powdered metals, pigments, dyes and similar materials.
The CONRAD™ (Continuous Radiation) freeze drying plant is fully automatic and controlled centrally. By means of the conveyor system the trays pass into the filling station where the frozen product...
The GEA Niro CONTACT FLUIDIZER™ CFD features a compact design, high thermal efficiency and low gas throughput. This fluid bed dryer, CONTACT FLUIDIZER™ CFD, is very well suited for drying...
The Niro VIBRO-FLUIDIZER® is a vibrating fluid bed of the plug flow type. A powder layer is vibrated on an air distributor plate. The effect of this vibration combined with...