HF scientific Datasheets for Analytical and Chemical Standards
Analytical standards and chemical standards are highly-characterized specimens of drug substances, excipients, impurities, degradation products, dietary supplements, compendial reagents, or performance calibrators.
Analytical and Chemical Standards: Learn more
| Product Name | Notes |
|---|---|
| DPD Powder Pops are individually packaged doses of reagent used to deliver a measured amount of DPD Reagent to a 5, 10 or 25ml testing sample. Packaged in 200 or... | |
| pH buffers in 4, 7, and 10 in 500 ml bottles or one gallon bottles | |
| ProCal Primary Turbidity Standards are pre-diluted, factory certified, and ready for use with not only the HF scientific turbidimeter product line but with other manufacturer’s instrumentation. The ProCal no formazin... | |
| ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 1720 c/d/e Series Online Turbidimeters. No formazin is used, making the standards safer, easier to... | |
| ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 2100AN Laboratory Turbidimeter. No formazin is used, making the standards safer, easier to use, accurate... | |
| ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 2100N Laboratory Turbidimeter. No formazin is used, making the standards safer, easier to use, accurate... | |
| ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 2100P Field Turbidimeter. No formazin is used, making them safer, easier to use, accurate and... | |
| ProCal Primary Turbidity Standards have been certifiedby HF scientific for use in the Hach® 2100Q Portable Turbidimeter. No formazin is used, making the standards safer, easier to use, accurate and... | |
| The HF scientific Dry Chlorine Reagent Kits have been specifically formulated for use in the CLX Chlorine Monitor. Specific advantages of the Dry kits over current pre-mixed reagents are savings... | |
| The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated by HF scientific for use in the Hach® CL17 Chlorine Analyzer. Specific advantages of... | |
| The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated for use in the CLX Chlorine Monitor. Specific advantages of JAW over current pre-mixed... | |
| The original pre-mixed liquid reagents for the CLX Online Chlorine Monitor. Shipped in supply quantities of 30 day , 60 day or 12 months | |
| The ProCheck-S Solid Validation Standards are used as a quick and convenient “check” to determine if a Primary Calibration is needed prior to the next regularly scheduled primary calibration. Designed... |