HF scientific Datasheets for Chemical Additives and Agents

Chemical additives and agents include a wide range of materials added to polymer resins, paints and coatings, or adhesives to modify specific processing or end-use properties.
Chemical Additives and Agents: Learn more

Product Name Notes
DPD Powder Pops are individually packaged doses of reagent used to deliver a measured amount of DPD Reagent to a 5, 10 or 25ml testing sample. Packaged in 200 or...
pH buffers in 4, 7, and 10 in 500 ml bottles or one gallon bottles
ProCal Primary Turbidity Standards are pre-diluted, factory certified, and ready for use with not only the HF scientific turbidimeter product line but with other manufacturer’s instrumentation. The ProCal no formazin...
ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 1720 c/d/e Series Online Turbidimeters. No formazin is used, making the standards safer, easier to...
ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 2100AN Laboratory Turbidimeter. No formazin is used, making the standards safer, easier to use, accurate...
ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 2100N Laboratory Turbidimeter. No formazin is used, making the standards safer, easier to use, accurate...
ProCal Primary Turbidity Standards have been certified by HF scientific for use in the Hach® 2100P Field Turbidimeter. No formazin is used, making them safer, easier to use, accurate and...
ProCal Primary Turbidity Standards have been certifiedby HF scientific for use in the Hach® 2100Q Portable Turbidimeter. No formazin is used, making the standards safer, easier to use, accurate and...
The HF scientific Dry Chlorine Reagent Kits have been specifically formulated for use in the CLX Chlorine Monitor. Specific advantages of the Dry kits over current pre-mixed reagents are savings...
The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated by HF scientific for use in the Hach® CL17 Chlorine Analyzer. Specific advantages of...
The NEW innovative HF scientific J.A.W. (just add water) Chlorine Reagent Kits have been specifically formulated for use in the CLX Chlorine Monitor. Specific advantages of JAW over current pre-mixed...
The original pre-mixed liquid reagents for the CLX Online Chlorine Monitor. Shipped in supply quantities of 30 day , 60 day or 12 months
The ProCheck-S Solid Validation Standards are used as a quick and convenient “check” to determine if a Primary Calibration is needed prior to the next regularly scheduled primary calibration. Designed...