HF scientific Datasheets for Turbidity Instruments
Turbidity instruments measure the average volume of light scattering over a defined angular range. Both particle size and concentration of suspended solids as well as dissolved solids can affect the reading.
Turbidity Instruments: Learn more
| Product Name | Notes |
|---|---|
| 35 years of optical measurement expertise has allowed HF scientific to become the leader in regulatory reporting turbidimeters. The HF scientific MicroTOL Online Turbidimeter has been specifically designed to meet... | |
| Connect this Raw Water Turbidity Sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate... | |
| Designed to provide the accuracy demanded by today’s scientist, the Micro100 Laboratory Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick Connection... | |
| Designed to provide the accuracy demanded in today’s laboratory, the Micro1000 Laboratory Ratio Turbidimeter is ready to meet the challenge. Features like the Auto Alert Calibration Prompt and the Quick... | |
| Designed to provide the ease of portability needed in the field with rugged durability, the MicroTPI is a necessity for anyone monitoring turbidity on the go. The shock-resistant carrying case... | |
| Designed to provide the rugged portability needed in the field with the accuracy demanded in the laboratory, the EPA accepted DRT-15CE has become a “must have” for anyone monitoring turbidity... |