JL Audio, Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 2-channel 3.5 mm Mini-to-Mini Audio Interconnect Cable - 3 ft. (0.91 m) | |
| 2-channel 3.5 mm Mini-to-Mini Audio Interconnect Cable - 6 ft. (1.83 m) | |
| BONUS: RCA barrel connectors are included to allow a longer RCA cable to be connected. | |
| Bulk power wire may also be available by the foot at your local authorized JL Audio Dealer. | |
| Our premium 12 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible... | |
| Our premium 16 AWG Speaker Cable is ideal for connection of marine speaker systems and features parallel conductors, tinned for corrosion resistance. The soft, flexible white PVC jacket makes the... | |
| Our premium 16 AWG Speaker Cable is ideal for connection of subwoofer systems and features parallel conductors in translucent blue and clear jackets for easy polarity identification. The soft, flexible... | |
| Our ultra-compact Maxi® Master Fuse Block is easy to install and allows you to accurately fuse your amplifier with a reliable, genuine MAXI® fuse. OmniSertâ„¢ captured-wire receptacles accept various size... | |
| Replacement Master Volume Control cable for the CL441dsp. Black Master volume control not included.... this is just the cable. | |
| This amazingly flexible Master Fuse Block is easy to install and is designed to protect larger power wires that feed multiple amplifiers or an entire system. | |
| This cable connects a 3.5 mm (1/8 in.) Mini Audio/Video jack to three RCA Connectors (Left Audio, Right Audio and Composite Video) and is ideal for earlier generation iPods, all... |